GÜNTHER SPELSBERG GMBH + CO.KG
70073301 -- GENERAL PURPOSE ENCLOSURES
Günther Spelsberg GmbH + Co.KG
General Purpose Enclosures
70073301
Description
GEOS-L 3030-22-o
Request a Quote
Email Supplier
Description
GEOS-L 3030-22-o
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1876443 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.81 inch (300 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
8.9 inch (226 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.8 inch (122 mm)
View Details
2 suppliers