Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
GÜNTHER SPELSBERG GMBH + CO.KG
12091601 -- GENERAL PURPOSE ENCLOSURES
Günther Spelsberg GmbH + Co.KG
General Purpose Enclosures
12091601
Description
Spelsberg 12091601 Enclosure
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Spelsberg 12091601 Enclosure
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
8819770
General Purpose Enclosures
8819770
Spelsberg 12091601 Enclosure
Spelsberg 12091601 Enclosure
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
8819770
Product Name
General Purpose Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
Width
5.12 inch (130 mm)
Depth
4.37 inch (111 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Air Delivery Device Enclosures
Specs
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Enclosures, Boxes, & Cases
1414PHGLP
Specs
Type
Junction Box
View Details
3
suppliers
AirClean Systems
Type C Ductless Balance Enclosure
PowderSafe AC780C
Specs
Shape
Rectangular
Length
44 inch (1118 mm)
Width
72 inch (1829 mm)
View Details
Schmersal Inc.
Assembly housing - EX-EBG633.O
View Details