Guerrilla RF RF & MW Power Amplifier GRF5847-TR

Description
The GRF5847 is a PA module achieving 35+ dBm saturated output power from 4.4 to 5.2 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.
Request a Quote Datasheet
Description
The GRF5847 is a PA module achieving 35+ dBm saturated output power from 4.4 to 5.2 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5847-TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5847-TR
RF & MW Power Amplifier GRF5847-TR
The GRF5847 is a PA module achieving 35+ dBm saturated output power from 4.4 to 5.2 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.

The GRF5847 is a PA module achieving 35+ dBm saturated output power from 4.4 to 5.2 GHz with power added efficiency greater than 50%. Due to its high native linearity, the device does not require digital predistortion. It can be operated over a range of supply voltage levels from 3 to 5 volts requiring no external matching.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5847-TR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details