Guerrilla RF RF & MW Power Amplifier GRF5605

Description
The GRF5605 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 617 to 652 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet
Description
The GRF5605 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 617 to 652 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5605 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5605
RF & MW Power Amplifier GRF5605
The GRF5605 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 617 to 652 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

The GRF5605 is a high gain, two-stage InGaP HBT Power Amplifier designed to deliver excellent P1dB, ACLR and IM3 performance over the 617 to 652 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5605
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 617 to 652 MHz
Maximum Gain 28.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 400 MHz to 3000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers