Guerrilla RF RF & MW Driver Amplifier GRF5526

Description
The GRF5226 is a high-gain, three-stage driver amplifier targeting 2.3 to 2.7 GHz wireless infrastructure applications. The device delivers up to 29.8 dBm of OP1dB, 37 dBm of OIP3, and a low noise figure (NF) of less than 4.1 dB over its targeted band of operation. For optimal efficiency and linearity, the amplifier was designed to operate with a single 5 V supply voltage while using only 85-105 mA of quiescent current. 3.3 V supplies can also be used while still yielding 26.3 dBm of OP1dB. If desired, ICCQ can be increased beyond the native biasing point for enhanced linearity performance. The GRF5226 is designed for 50 Ohm systems, typically needing only a two-element shunt-series match on the output port.
Request a Quote Datasheet
Description
The GRF5226 is a high-gain, three-stage driver amplifier targeting 2.3 to 2.7 GHz wireless infrastructure applications. The device delivers up to 29.8 dBm of OP1dB, 37 dBm of OIP3, and a low noise figure (NF) of less than 4.1 dB over its targeted band of operation. For optimal efficiency and linearity, the amplifier was designed to operate with a single 5 V supply voltage while using only 85-105 mA of quiescent current. 3.3 V supplies can also be used while still yielding 26.3 dBm of OP1dB. If desired, ICCQ can be increased beyond the native biasing point for enhanced linearity performance. The GRF5226 is designed for 50 Ohm systems, typically needing only a two-element shunt-series match on the output port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - GRF5526 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
GRF5526
RF & MW Driver Amplifier GRF5526
The GRF5226 is a high-gain, three-stage driver amplifier targeting 2.3 to 2.7 GHz wireless infrastructure applications. The device delivers up to 29.8 dBm of OP1dB, 37 dBm of OIP3, and a low noise figure (NF) of less than 4.1 dB over its targeted band of operation. For optimal efficiency and linearity, the amplifier was designed to operate with a single 5 V supply voltage while using only 85-105 mA of quiescent current. 3.3 V supplies can also be used while still yielding 26.3 dBm of OP1dB. If desired, ICCQ can be increased beyond the native biasing point for enhanced linearity performance. The GRF5226 is designed for 50 Ohm systems, typically needing only a two-element shunt-series match on the output port.

The GRF5226 is a high-gain, three-stage driver amplifier targeting 2.3 to 2.7 GHz wireless infrastructure applications. The device delivers up to 29.8 dBm of OP1dB, 37 dBm of OIP3, and a low noise figure (NF) of less than 4.1 dB over its targeted band of operation.

For optimal efficiency and linearity, the amplifier was designed to operate with a single 5 V supply voltage while using only 85-105 mA of quiescent current. 3.3 V supplies can also be used while still yielding 26.3 dBm of OP1dB. If desired, ICCQ can be increased beyond the native biasing point for enhanced linearity performance.

The GRF5226 is designed for 50 Ohm systems, typically needing only a two-element shunt-series match on the output port.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5526
Product Name RF & MW Driver Amplifier
Frequency Range 2300 to 2700 MHz
Maximum Gain 41.2 dB
Output Power 29.8 dBm
Noise Figure 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details