The GRF5512 is a high linearity PA /Linear Driver with low noise figure featuring an integrated power-detect function. It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >30% and is well suited to demanding 802.11ac 5 GHz PA applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF5512 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1500 to 6000 MHz |
| Maximum Gain | 15.4 dB |
| Output Power | 26.8 dBm |
| Noise Figure | 1.5 dB |