Guerrilla RF RF & MW Power Amplifier GRF5507

Description
GRF5507 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 700 to 800 MHz band.
Request a Quote Datasheet
Description
GRF5507 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 700 to 800 MHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5507
RF & MW Power Amplifier GRF5507
GRF5507 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 700 to 800 MHz band.

GRF5507 is a linear power amplifier optimized to deliver excellent P1dB, ACLR and IM3 performance over the 700 to 800 MHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5507
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 700 to 800 MHz
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA711N7E6327XTSA1 - 1023300-BGA711N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2700 MHz
Minimum Gain 17 dB
View Details
3 suppliers