GRF5504 is a high efficiency PA that delivers up to 3.5 Watts at Psat with Vcc at 5.0 volts and a low Iccq of 120 mA. PAE at Psat is roughly 64%.
The device can be tuned over a range of frequencies from around 400 MHz to 500 MHz with typical fraction-al bandwidths of 3 to 5%.
For frequencies in the 700-1000 MHz range, GRF5509 offers slightly higher output power and high efficiency with the same package and pinouts.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF5504 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 400 to 500 MHz |
| Maximum Gain | 41 dB |