Guerrilla RF RF & MW Power Amplifier GRF5112

Description
The GRF5112 is a GaAs pHEMT Power Amplifier that can be tuned to deliver excellent ACLR and OIP3 performance over the 100 to 2700 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet
Description
The GRF5112 is a GaAs pHEMT Power Amplifier that can be tuned to deliver excellent ACLR and OIP3 performance over the 100 to 2700 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - GRF5112 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
GRF5112
RF & MW Power Amplifier GRF5112
The GRF5112 is a GaAs pHEMT Power Amplifier that can be tuned to deliver excellent ACLR and OIP3 performance over the 100 to 2700 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

The GRF5112 is a GaAs pHEMT Power Amplifier that can be tuned to deliver excellent ACLR and OIP3 performance over the 100 to 2700 MHz band. Its exceptional native linearity makes it an ideal choice for transmitter applications that typically do not employ digital predistortion correction schemes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5112
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 100 to 2700 MHz
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers