Guerrilla RF RF & MW LNA GRF5110

Description
The GRF5110 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >20%.
Request a Quote Datasheet
Description
The GRF5110 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >20%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF5110 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF5110
RF & MW LNA GRF5110
The GRF5110 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >20%.

The GRF5110 is a high linearity PA /Linear Driver with low noise figure (NF). It delivers excellent P1dB, IP3 and NF over a wide range of frequencies with fractional bandwidths >20%.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF5110
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1500 to 3800 MHz
Maximum Gain 15 dB
Output Power 28.8 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF/IF and RFID - RF Amplifiers - 1124866-BGB707L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 27 dB
View Details
5 suppliers