The GRF3044 is a broadband low noise gain block designed for applications up to 11.0 GHz, exhibiting a typical low noise figure (NF) of 1.8 dB along with high gain.
This resistively biased device employs an external resistor in series with VDD to set a nominal IDDQ of 100 mA. GRF3044 is internally matched to 50Ω at the input and output ports.
The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF3044 |
| Product Name | Gain Block |
| Frequency Range | 100 to 12000 MHz |
| Maximum Gain | 16.6 dB |
| Output Power | 19.8 dBm |