Guerrilla RF Gain Block GRF3016

Description
GRF3016 is a broadband gain block designed for applications up to 10.0 GHz exhibiting flat gain over the band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 80 mA. GRF3016 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.
Request a Quote Datasheet
Description
GRF3016 is a broadband gain block designed for applications up to 10.0 GHz exhibiting flat gain over the band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 80 mA. GRF3016 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gain Block
GRF3016
Gain Block GRF3016
GRF3016 is a broadband gain block designed for applications up to 10.0 GHz exhibiting flat gain over the band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 80 mA. GRF3016 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.

GRF3016 is a broadband gain block designed for applications up to 10.0 GHz exhibiting flat gain over the band. This resistively biased device employs an external resistor in series with VCC to set a nominal ICCQ of 80 mA. GRF3016 is internally matched to 50 Ohm at the input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bi-as inductor.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF3016
Product Name Gain Block
Frequency Range 0.0 to 10000 MHz
Maximum Gain 13.5 dB
Output Power 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details