Guerrilla RF RF & MW LNA GRF2133W

Description
GRF2133W is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 1.8 to 5.0 V with a selectable Iddq range of 35 to 120 mA for optimal efficiency and linearity.
Request a Quote Datasheet
Description
GRF2133W is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 1.8 to 5.0 V with a selectable Iddq range of 35 to 120 mA for optimal efficiency and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2133W - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2133W
RF & MW LNA GRF2133W
GRF2133W is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications. Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 1.8 to 5.0 V with a selectable Iddq range of 35 to 120 mA for optimal efficiency and linearity.

GRF2133W is a broadband linear gain block featuring ultra-high gain and sub 0.85 dB noise figure for small cell, cellular booster, wireless infrastructure and other high performance applications.

Configured as a linear driver, LNA or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 1.8 to 5.0 V with a selectable Iddq range of 35 to 120 mA for optimal efficiency and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2133W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 2700 MHz
Maximum Gain 28 dB
Output Power 20 dBm
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4425TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details