Guerrilla RF Gain Block GRF2115

Description
The GRF2115 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.
Request a Quote Datasheet
Description
The GRF2115 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2115 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2115
Gain Block GRF2115
The GRF2115 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.

The GRF2115 is a broadband, linear, high frequency gain block designed for use in small cell, wireless infrastructure, instrumentation, and other high performance RF applications requiring low noise figure (NF), high gain, and linearity.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2115
Product Name Gain Block
Frequency Range 50 to 11000 MHz
Maximum Gain 17 dB
Output Power 21.8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-9163+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 16000 MHz
Minimum Gain 20.2 dB
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details