Guerrilla RF RF & MW LNA GRF2111

Description
The GRF2111 is a broadband, ultra-low noise linear amplifierdesigned for X-Band and other high-performance RF applications upto 12 GHz. The standard tune exhibits outstanding noise figure (NF), linearity, return loss and gain flatness from 8 to 12 GHz. The device can be used outside of intended function from 3 to 12.6 GHz as well.
Request a Quote Datasheet
Description
The GRF2111 is a broadband, ultra-low noise linear amplifierdesigned for X-Band and other high-performance RF applications upto 12 GHz. The standard tune exhibits outstanding noise figure (NF), linearity, return loss and gain flatness from 8 to 12 GHz. The device can be used outside of intended function from 3 to 12.6 GHz as well.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2111 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2111
RF & MW LNA GRF2111
The GRF2111 is a broadband, ultra-low noise linear amplifierdesigned for X-Band and other high-performance RF applications upto 12 GHz. The standard tune exhibits outstanding noise figure (NF), linearity, return loss and gain flatness from 8 to 12 GHz. The device can be used outside of intended function from 3 to 12.6 GHz as well.

The GRF2111 is a broadband, ultra-low noise linear amplifierdesigned for X-Band and other high-performance RF applications upto 12 GHz. The standard tune exhibits outstanding noise figure (NF), linearity, return loss and gain flatness from 8 to 12 GHz. The device can be used outside of intended function from 3 to 12.6 GHz as well.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2111
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Maximum Gain 12.9 dB
Output Power 20.6 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GH+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details