Guerrilla RF RF & MW LNA GRF2106W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2106W - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2106W
RF & MW LNA GRF2106W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2106W
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 4200 MHz
Maximum Gain 21.5 dB
Output Power 11 dBm
Noise Figure 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details