The GRF2081 is a broadband, linear, ultra-low noise amplifier designed for small cell, wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity.
The device delivers industry leading NF and IP3 over 1.7 to 2.7 GHz using a single tune. VDD can be varied from 2.7 to 5.0 volts depending on application requirements.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2081 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 700 to 2700 MHz |
| Maximum Gain | 18.5 dB |
| Output Power | 19.5 dBm |
| Noise Figure | 0.4100 dB |