Guerrilla RF RF & MW LNA GRF2052

Description
GRF2052 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 1.5 to 4.5 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2052 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For lower gain applications from 0.7 GHz up to 3.8 GHz, the pin compatible GRF2051 should be used.
Request a Quote Datasheet
Description
GRF2052 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 1.5 to 4.5 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2052 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For lower gain applications from 0.7 GHz up to 3.8 GHz, the pin compatible GRF2051 should be used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - GRF2052 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
GRF2052
RF & MW LNA GRF2052
GRF2052 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 1.5 to 4.5 GHz. Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2052 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For lower gain applications from 0.7 GHz up to 3.8 GHz, the pin compatible GRF2051 should be used.

GRF2052 is an ultra-low noise amplifier designed for wireless infrastructure and other high performance RF applications requiring the absolute lowest possible NF, high gain and outstanding linearity. Broadband external matches deliver outstanding RF performance over 1.5 to 4.5 GHz.

Configured as a first stage LNA, linear driver or cascaded gain block, the GRF2052 flexible biasing capability of-fers high levels of reuse both within a design and across platforms. For lower gain applications from 0.7 GHz up to 3.8 GHz, the pin compatible GRF2051 should be used.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2052
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 4500 MHz
Maximum Gain 19 dB
Output Power 21 dBm
Noise Figure 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, 10 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package - LVA-123+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 12000 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details