Guerrilla RF Gain Block GRF2043

Description
GRF2043 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2043 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
GRF2043 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2043 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gain Block
GRF2043
Gain Block GRF2043
GRF2043 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match. The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity. GRF2043 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

GRF2043 is a broadband gain block with bypass for small cell, wireless infrastructure and other high performance applications. It exhibits flat gain and outstanding NF and linearity over 400 to 2700 MHz with a single match.

The device is operated from a supply voltage of 2.7 to 5.0 V with a selectable Iddq range of 20 to 100 mA for optimal efficiency and linearity.

GRF2043 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2043
Product Name Gain Block
Frequency Range 50 to 6000 MHz
Maximum Gain 18.4 dB
Output Power 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details