Güdel, Inc. Cartesian (Gantry) Robots 1-Axis Type EP

Description
Modular 1-axis gantry with large handling range The single-axis module type EP by virtue of it’s high modularity and its wide range of payloads lends itself to applications in diverse industries. The assigned roller and guideway system ensures very quiet running and low sensitivity to environmental cleanliness. The rack and pinion drive system permits excellent dynamic motion with high accuracy. Due to its modular and compact structure, the single-axis module type EP is particularly suited for use as an auxiliary axis in complete systems. Frequently they are used as a fast and accurate positioning axis. Our gantry concept enables the legs to be flexibly positioned on the gantry beam This is a huge advantage during the planning phase as the precise dimensions of the processes or machines to be automated are often only known at a relatively late stage. This flexibility also allows the system to be modified at a resonable cost if adjustments to the production processes are desired at a later date. The beams are available in standard lengths. They are equipped on both sides with exact joining elements, making almost any desired total length possible. Our flexible system even makes retrofitting your production line for new processes economical.
Description
Modular 1-axis gantry with large handling range The single-axis module type EP by virtue of it’s high modularity and its wide range of payloads lends itself to applications in diverse industries. The assigned roller and guideway system ensures very quiet running and low sensitivity to environmental cleanliness. The rack and pinion drive system permits excellent dynamic motion with high accuracy. Due to its modular and compact structure, the single-axis module type EP is particularly suited for use as an auxiliary axis in complete systems. Frequently they are used as a fast and accurate positioning axis. Our gantry concept enables the legs to be flexibly positioned on the gantry beam This is a huge advantage during the planning phase as the precise dimensions of the processes or machines to be automated are often only known at a relatively late stage. This flexibility also allows the system to be modified at a resonable cost if adjustments to the production processes are desired at a later date. The beams are available in standard lengths. They are equipped on both sides with exact joining elements, making almost any desired total length possible. Our flexible system even makes retrofitting your production line for new processes economical.

Suppliers

Company
Product
Description
Supplier Links
Cartesian (Gantry) Robots - 1-Axis Type EP - Güdel, Inc.
Ann Arbor, MI, United States
Cartesian (Gantry) Robots
1-Axis Type EP
Cartesian (Gantry) Robots 1-Axis Type EP
Modular 1-axis gantry with large handling range The single-axis module type EP by virtue of it’s high modularity and its wide range of payloads lends itself to applications in diverse industries. The assigned roller and guideway system ensures very quiet running and low sensitivity to environmental cleanliness. The rack and pinion drive system permits excellent dynamic motion with high accuracy. Due to its modular and compact structure, the single-axis module type EP is particularly suited for use as an auxiliary axis in complete systems. Frequently they are used as a fast and accurate positioning axis. Our gantry concept enables the legs to be flexibly positioned on the gantry beam This is a huge advantage during the planning phase as the precise dimensions of the processes or machines to be automated are often only known at a relatively late stage. This flexibility also allows the system to be modified at a resonable cost if adjustments to the production processes are desired at a later date. The beams are available in standard lengths. They are equipped on both sides with exact joining elements, making almost any desired total length possible. Our flexible system even makes retrofitting your production line for new processes economical.

Modular 1-axis gantry with large handling range

The single-axis module type EP by virtue of it’s high modularity and its wide range of payloads lends itself to applications in diverse industries. The assigned roller and guideway system ensures very quiet running and low sensitivity to environmental cleanliness. The rack and pinion drive system permits excellent dynamic motion with high accuracy.

Due to its modular and compact structure, the single-axis module type EP is particularly suited for use as an auxiliary axis in complete systems. Frequently they are used as a fast and accurate positioning axis.

Our gantry concept enables the legs to be flexibly positioned on the gantry beam

This is a huge advantage during the planning phase as the precise dimensions of the processes or machines to be automated are often only known at a relatively late stage.
This flexibility also allows the system to be modified at a resonable cost if adjustments to the production processes are desired at a later date.

The beams are available in standard lengths. They are equipped on both sides with exact joining elements, making almost any desired total length possible. Our flexible system even makes retrofitting your production line for new processes economical.

Supplier's Site

Technical Specifications

  Güdel, Inc.
Product Category Robots
Product Number 1-Axis Type EP
Product Name Cartesian (Gantry) Robots
Robot Type Cartesian; Gantry
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details