Guardair Corporation Thumbswitch Extended Reach 900LJ018AA

Description
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet
Description
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Thumbswitch Extended Reach - 900LJ018AA - Guardair Corporation
Chicopee, MA, USA
Thumbswitch Extended Reach
900LJ018AA
Thumbswitch Extended Reach 900LJ018AA
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Compact design fits comfortably in the palm of your hand Extension allows for longer reach Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Features

  • Venturi nozzle delivers 100% more thrust compared to conventional air guns
  • Compact design fits comfortably in the palm of your hand
  • Extension allows for longer reach
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Venturi nozzle delivers 100% more thrust compared to conventional air guns
  • Compact design fits comfortably in the palm of your hand
  • Extension allows for longer reach
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 900LJ018AA
Product Name Thumbswitch Extended Reach
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-D - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Dual Nozzle Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details