Guardair Corporation Whisper Jet® Extended Reach 80LJ018AA

Description
Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet
Description
Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Whisper Jet® Extended Reach - 80LJ018AA - Guardair Corporation
Chicopee, MA, USA
Whisper Jet® Extended Reach
80LJ018AA
Whisper Jet® Extended Reach 80LJ018AA
Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Features

  • Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns
  • Solid conical tip design prevents blockage of nozzle
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns
  • Solid conical tip design prevents blockage of nozzle
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 80LJ018AA
Product Name Whisper Jet® Extended Reach
Unlock Full Specs
to access all available technical data

Similar Products

Precision Air Gun with 12
Specs
Style Straight
Air Line Connection 1/4"NPT
Nozzle Extended Angled
View Details
Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Original Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
Nozzle Frost Free
View Details