Guardair Corporation Easy Access Safety Air Gun 76S006

Description
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet
Description
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Easy Access Safety Air Gun - 76S006 - Guardair Corporation
Chicopee, MA, USA
Easy Access Safety Air Gun
76S006
Easy Access Safety Air Gun 76S006
Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented air-shield protective air cone protects operator from dangerous chip fly-back Delivers high thrust in hard to reach areas 6" screw-on brass extension Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet

Features

  • Patented air-shield protective air cone protects operator from dangerous chip fly-back
  • Delivers high thrust in hard to reach areas
  • 6" screw-on brass extension
  • Meets OSHA standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Patented air-shield protective air cone protects operator from dangerous chip fly-back
  • Delivers high thrust in hard to reach areas
  • 6" screw-on brass extension
  • Meets OSHA standards
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 76S006
Product Name Easy Access Safety Air Gun
Unlock Full Specs
to access all available technical data

Similar Products

Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details
Compact Safety Air Gun with Nozzle, Extension Pipe and Chip Shield - VariBlast® - EXAIR
Specs
Style Pistol
Air Line Connection 1/8"NPT
Nozzle Standard; Extended Straight
View Details
Hot Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details