Guardair Corporation Long John® Extended Reach 75LJ048AA

Description
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet
Description
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Suppliers

Company
Product
Description
Supplier Links
Long John® Extended Reach - 75LJ048AA - Guardair Corporation
Chicopee, MA, USA
Long John® Extended Reach
75LJ048AA
Long John® Extended Reach 75LJ048AA
Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet Features Venturi nozzle delivers 100% more thrust compared to conventional air guns Cleans hard-to-reach areas Meets OSHA standards Standard stock lengths from 6" - 72" Durable cast aluminum body 1/4" FNPT inlet

Features

  • Venturi nozzle delivers 100% more thrust compared to conventional air guns
  • Cleans hard-to-reach areas
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet


Features

  • Venturi nozzle delivers 100% more thrust compared to conventional air guns
  • Cleans hard-to-reach areas
  • Meets OSHA standards
  • Standard stock lengths from 6" - 72"
  • Durable cast aluminum body
  • 1/4" FNPT inlet
Supplier's Site

Technical Specifications

  Guardair Corporation
Product Category Air Blow Guns
Product Number 75LJ048AA
Product Name Long John® Extended Reach
Unlock Full Specs
to access all available technical data

Similar Products

Mini Cold Air Gun -  - Vortec
Specs
Pressure Capacity 100 psi (70.38 m H2O)
Air Line Connection 1/4"NPT; Swivel
View Details
High Thrust Jets - 7606122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Line Connection 1/8"NPT; 1/8in
View Details
Super Blast Safety Air Guns -  - EXAIR
Specs
Style Straight
Air Line Connection 3/8"NPT; 1/2"NPT; 1"
Nozzle Standard
View Details
Low consumption air gun - LSP-1/4-C - Festo Corporation
Specs
Style Pistol
Pressure Capacity 145 psi (102 m H2O)
Air Line Connection 1/4"NPT
View Details