Han's Robot's Elfin-Ex Explosion-proof series offers a crucial solution for industries requiring robots to operate safely in explosive hazardous environments. These robots have obtained national certification for explosion protection, making them capable of replacing workers and reducing operational risks significantly. Their standout feature is the adoption of a leak-compensated positive-pressure explosion-proof system with medium isolation of ignition sources. The robot's shell is meticulously designed with multiple sealing structures, resulting in a compound explosion-proof structure that combines intrinsic safety and positive pressure. Additionally, a real-time pressure monitoring system ensures that the robot maintains positive pressure, blocking explosive gases and dust to eliminate explosion risks.
This series of explosion-proof robots also boasts an IP66 classification, ensuring reliable sealing against water and dust ingress. They are designed with a compact size and light weight, making them versatile for a wide range of applications, including the petrochemical industry, painting industry, and service industry. They require no specialized knowledge of explosion-proofing or programming, as they offer user-friendly drag-and-drop operation and automatic programming, ensuring high intelligence and ease of use.
With national explosion-proof certification, Han's Robot's Elfin-Ex Explosion-proof series is not only safer but also cost-effective. These robots are virtually maintenance-free, have low consumables, and provide a high return on investment. Overall, they are a reliable solution for industries that demand safe and efficient automation in explosive environments, offering a blend of protection, versatility, and ease of use.
| Guangdong Huayan Robotics Co., Ltd. | |
|---|---|
| Product Category | Robots |
| Product Number | E15F |
| Product Name | Cobots |
| Robot Type | Collaborative / Cobot |
| Industry / Application | Robotic Assembly; Automotive Testing; Inspection Robot; Painting / Coating Robot; Security / Military Robot; Robotic Welding |
| # of Axes | 6 # |