GSPK Circuits Ltd. Pcb, Photo Resist, S/s, 233X160Mm; Board Type Gspk Circuits 141302

Description
PCB, PHOTO RESIST, S/S, 233X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:233.4mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper CoatingRoHS Compliant: Yes
Datasheet
Description
PCB, PHOTO RESIST, S/S, 233X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:233.4mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper CoatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Photo Resist, S/s, 233X160Mm; Board Type Gspk Circuits - 08WX7680 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Photo Resist, S/s, 233X160Mm; Board Type Gspk Circuits
08WX7680
Pcb, Photo Resist, S/s, 233X160Mm; Board Type Gspk Circuits 08WX7680
PCB, PHOTO RESIST, S/S, 233X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:233.4mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper CoatingRoHS Compliant: Yes

PCB, PHOTO RESIST, S/S, 233X160MM; Board Type:Plain Copper Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:233.4mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper CoatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 08WX7680
Product Name Pcb, Photo Resist, S/s, 233X160Mm; Board Type Gspk Circuits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Evaluation Boards - BTG70013A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Development Tool Accessories - 1906102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details