PCB, PHOTO RESIST, D/S, FR4, 100X160MM; Board Type:Photoresist Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:100mm; External Width:160mm; Board Thickness:1.6mm; SVHC:No SVHC (15-Jan-2019); Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 08WX7679 |
| Product Name | Pcb, Photo Resist, D/s, Fr4, 100X160Mm; Board Type Gspk Circuits |
| Category | Developement Board |