GSI Technology 3.3V Memory IC and Storage Component GS881Z18CD-200

Description
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS881Z18CD-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z18CD-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS881Z18CD-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z18CD-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS881Z18CD-200
3.3V Memory IC and Storage Component 500-GS881Z18CD-200
SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS881Z18CD-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z18CD-200 can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 512K x 18 9M Product overview: GS881Z18CD-200 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS881Z18CD-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS881Z18CD-200 - 1061250-GS881Z18CD-200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS881Z18CD-200
1061250-GS881Z18CD-200
Memory - RAM - GS881Z18CD-200 1061250-GS881Z18CD-200
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061250-GS881Z18CD-2 00 Number of Ports: 1 Mounting: SMD (SMT) Density: 9 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): IS61NLP25636A-200B3I ; CY7C1354CV25-166BZC; CY7C1360C-166BZC; CY7C1365C-133BZI; AS6C8016A-55BIN; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061250-GS881Z18CD-200
Number of Ports: 1
Mounting: SMD (SMT)
Density: 9 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): IS61NLP25636A-200B3I; CY7C1354CV25-166BZC; CY7C1360C-166BZC; CY7C1365C-133BZI; AS6C8016A-55BIN;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS881Z18CD-200 1061250-GS881Z18CD-200
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS881Z18CD-200
Memory Category SDR; SRAM Chip SRAM Chip
Access Time 6.5 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type BGA; Tray BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27S41ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details