Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026890-GS88136BD200
Number of Ports: 4
Mounting: SMD (SMT)
Density: 9 Mb
Categories: OEM Parts(F-I)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026890-GS88136BD200I |
| Product Name | OEM Parts - OEM Parts (F - I) - GS88136BD200I |