GSI Technology Memory - RAM - GS8642Z36B-200IV GS8642Z36B-200IV

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024558-GS8642Z36B-2 00IV Number of Ports: 4 Mounting: SMD (SMT) Density: 72 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1520KV18-250BZXC ; CY7C1512KV18-250BZXC ; CY7C1512KV18-250BZXI ; IS61QDB24M18A-300M3L ; IS61QDB24M18A-300B4L IGS8642Z36B200IV; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 21 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024558-GS8642Z36B-2 00IV Number of Ports: 4 Mounting: SMD (SMT) Density: 72 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1520KV18-250BZXC ; CY7C1512KV18-250BZXC ; CY7C1512KV18-250BZXI ; IS61QDB24M18A-300M3L ; IS61QDB24M18A-300B4L IGS8642Z36B200IV; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 21 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8642Z36B-200IV - 1024558-GS8642Z36B-200IV - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8642Z36B-200IV
1024558-GS8642Z36B-200IV
Memory - RAM - GS8642Z36B-200IV 1024558-GS8642Z36B-200IV
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024558-GS8642Z36B-2 00IV Number of Ports: 4 Mounting: SMD (SMT) Density: 72 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1520KV18-250BZXC ; CY7C1512KV18-250BZXC ; CY7C1512KV18-250BZXI ; IS61QDB24M18A-300M3L ; IS61QDB24M18A-300B4L IGS8642Z36B200IV; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 21 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024558-GS8642Z36B-200IV
Number of Ports: 4
Mounting: SMD (SMT)
Density: 72 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1520KV18-250BZXC; CY7C1512KV18-250BZXC; CY7C1512KV18-250BZXI; IS61QDB24M18A-300M3L; IS61QDB24M18A-300B4LIGS8642Z36B200IV;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 21 b

Buy Now
2.5V Memory IC and Storage Component - 500-GS8642Z36B-200IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V Memory IC and Storage Component
500-GS8642Z36B-200IV
2.5V Memory IC and Storage Component 500-GS8642Z36B-200IV
SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8642Z36B-200IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8642Z36B-200IV can be used for catalog matching and distributor lookup.

SRAM 1.8/2.5V 2M x 36 72M Product overview: GS8642Z36B-200IV from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8642Z36B-200IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1024558-GS8642Z36B-200IV 500-GS8642Z36B-200IV
Product Name Memory - RAM - GS8642Z36B-200IV 2.5V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature -40 C (-40 F)
Density 72000 kbits
Package Type BGA; FBGA BGA; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - CY22E016L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details