GSI Technology Memory - RAM - GS8642Z36B-200I GS8642Z36B-200I

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211734-GS8642Z36B-2 00I Number of Ports: 4 Density: 72 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 21 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211734-GS8642Z36B-2 00I Number of Ports: 4 Density: 72 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 21 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8642Z36B-200I - 1211734-GS8642Z36B-200I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8642Z36B-200I
1211734-GS8642Z36B-200I
Memory - RAM - GS8642Z36B-200I 1211734-GS8642Z36B-200I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211734-GS8642Z36B-2 00I Number of Ports: 4 Density: 72 Mb Categories: RAM Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 21 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211734-GS8642Z36B-200I
Number of Ports: 4
Density: 72 Mb
Categories: RAM
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 21 b

Buy Now
3.3V Memory IC and Storage Component - 500-GS8642Z36B-200I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
500-GS8642Z36B-200I
3.3V Memory IC and Storage Component 500-GS8642Z36B-200I
SRAM 2.5 or 3.3V 2M x 36 72M Product overview: GS8642Z36B-200I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8642Z36B-200I can be used for catalog matching and distributor lookup.

SRAM 2.5 or 3.3V 2M x 36 72M Product overview: GS8642Z36B-200I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8642Z36B-200I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1211734-GS8642Z36B-200I 500-GS8642Z36B-200I
Product Name Memory - RAM - GS8642Z36B-200I 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SDR; SRAM Chip
Operating Temperature -40 C (-40 F)
Density 72000 kbits
Package Type BGA; FBGA BGA; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12BFG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128-55SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers