GSI Technology Memory - RAM - GS8342Q36AGE-250 GS8342Q36AGE-250

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205193-GS8342Q36AGE -250 Number of Ports: 2 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342Q36AGE250; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205193-GS8342Q36AGE -250 Number of Ports: 2 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342Q36AGE250; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8342Q36AGE-250 - 1205193-GS8342Q36AGE-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342Q36AGE-250
1205193-GS8342Q36AGE-250
Memory - RAM - GS8342Q36AGE-250 1205193-GS8342Q36AGE-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205193-GS8342Q36AGE -250 Number of Ports: 2 Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342Q36AGE250; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205193-GS8342Q36AGE-250
Number of Ports: 2
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8342Q36AGE250;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Address Bus Width: 19 b

Buy Now
Dual 1.8V Memory IC and Storage Component - 774-GS8342Q36AGE-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V Memory IC and Storage Component
774-GS8342Q36AGE-250
Dual 1.8V Memory IC and Storage Component 774-GS8342Q36AGE-250
SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.45ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-250 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.45ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-250 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1205193-GS8342Q36AGE-250 774-GS8342Q36AGE-250
Product Name Memory - RAM - GS8342Q36AGE-250 Dual 1.8V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details