GSI Technology Dual 1.8V Memory IC and Storage Component GS8342Q36AGE-167

Description
SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.5ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-167 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-167 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.5ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-167 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-167 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 1.8V Memory IC and Storage Component - 774-GS8342Q36AGE-167 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V Memory IC and Storage Component
774-GS8342Q36AGE-167
Dual 1.8V Memory IC and Storage Component 774-GS8342Q36AGE-167
SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.5ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-167 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-167 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 1.8V 36M-Bit 1M x 36 0.5ns 165-Pin FBGA Tray Product overview: GS8342Q36AGE-167 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS8342Q36AGE-167 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS8342Q36AGE-167 - 999141-GS8342Q36AGE-167 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342Q36AGE-167
999141-GS8342Q36AGE-167
Memory - RAM - GS8342Q36AGE-167 999141-GS8342Q36AGE-167
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999141-GS8342Q36AGE- 167 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): GS8342Q36AGE-167GS83 42Q36AGE167; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999141-GS8342Q36AGE-167
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): GS8342Q36AGE-167GS8342Q36AGE167;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS8342Q36AGE-167 999141-GS8342Q36AGE-167
Product Name Dual 1.8V Memory IC and Storage Component Memory - RAM - GS8342Q36AGE-167
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits 36000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
3.3V Memory IC and Storage Component - 774-CY62126BVLL-55ZI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details