GSI Technology Memory - RAM - GS8342Q18BGD-300 GS8342Q18BGD-300

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003971-GS8342Q18BGD -300 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61QDB22M18-250M3L; IS61QDB22M18A-250M3L I; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003971-GS8342Q18BGD -300 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61QDB22M18-250M3L; IS61QDB22M18A-250M3L I; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS8342Q18BGD-300 - 1003971-GS8342Q18BGD-300 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8342Q18BGD-300
1003971-GS8342Q18BGD-300
Memory - RAM - GS8342Q18BGD-300 1003971-GS8342Q18BGD-300
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003971-GS8342Q18BGD -300 Packaging: Bulk Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 36 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): UPD44325182BF5-E40-F Q1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61QDB22M18-250M3L; IS61QDB22M18A-250M3L I; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003971-GS8342Q18BGD-300
Packaging: Bulk
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 36 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): UPD44325182BF5-E40-FQ1-A; CY7C1268V18-400BZXC; CY7C1412KV18-250BZI; CY7C1423KV18-300BZC; IS61QDB22M18-250M3L; IS61QDB22M18A-250M3LI;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
1.5V Memory IC and Storage Component - 500-GS8342Q18BGD-300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8342Q18BGD-300
1.5V Memory IC and Storage Component 500-GS8342Q18BGD-300
SRAM 1.8 or 1.5V 2M x 18 36M Product overview: GS8342Q18BGD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q18BGD-300 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 2M x 18 36M Product overview: GS8342Q18BGD-300 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8342Q18BGD-300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1003971-GS8342Q18BGD-300 500-GS8342Q18BGD-300
Product Name Memory - RAM - GS8342Q18BGD-300 1.5V Memory IC and Storage Component
Memory Category SRAM Chip DDR; SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 36000 kbits
Package Type BGA; FBGA BGA; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memories - nvSRAM (non-volatile SRAM) - CY14V101QS-BK108XI - CY14V101QS-BK108XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
8 suppliers