GSI Technology Memory - RAM - GS832036GT-133 GS832036GT-133

Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028054-GS832036GT-1 33 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028054-GS832036GT-1 33 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - GS832036GT-133 - 1028054-GS832036GT-133 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS832036GT-133
1028054-GS832036GT-133
Memory - RAM - GS832036GT-133 1028054-GS832036GT-133
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028054-GS832036GT-1 33 Number of Ports: 4 Mounting: SMD (SMT) Density: 36 Mb Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 20 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028054-GS832036GT-133
Number of Ports: 4
Mounting: SMD (SMT)
Density: 36 Mb
Categories: RAM
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 20 b

Buy Now
Quad 2.5V 3.3V Memory IC and Storage Component - 774-GS832036GT-133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5V 3.3V Memory IC and Storage Component
774-GS832036GT-133
Quad 2.5V 3.3V Memory IC and Storage Component 774-GS832036GT-133
SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 8.5ns/4ns 100-Pin TQFP Tray Product overview: GS832036GT-133 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832036GT-133 can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 2.5V/3.3V 36M-Bit 1M x 36 8.5ns/4ns 100-Pin TQFP Tray Product overview: GS832036GT-133 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS832036GT-133 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1028054-GS832036GT-133 774-GS832036GT-133
Product Name Memory - RAM - GS832036GT-133 Quad 2.5V 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-CY62126DV30LL-55BVXI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details