GSI Technology 1.5V Memory IC and Storage Component GS8182Q36BD-167I

Description
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BD-167I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BD-167I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BD-167I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BD-167I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 500-GS8182Q36BD-167I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8182Q36BD-167I
1.5V Memory IC and Storage Component 500-GS8182Q36BD-167I
SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BD-167I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BD-167I can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 512K x 36 18M Product overview: GS8182Q36BD-167I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182Q36BD-167I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8182Q36BD-167I - 1018282-GS8182Q36BD-167I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8182Q36BD-167I
1018282-GS8182Q36BD-167I
Memory - RAM - GS8182Q36BD-167I 1018282-GS8182Q36BD-167I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018282-GS8182Q36BD- 167I Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1314KV18-250BZXC ; CY7C1313KV18-250BZC; CY7C1313KV18-250BZXI GS8182Q36BD167I; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 18 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018282-GS8182Q36BD-167I
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 18 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1314KV18-250BZXC; CY7C1313KV18-250BZC; CY7C1313KV18-250BZXIGS8182Q36BD167I;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8182Q36BD-167I 1018282-GS8182Q36BD-167I
Product Name 1.5V Memory IC and Storage Component Memory - RAM - GS8182Q36BD-167I
Memory Category DDR; SRAM Chip SRAM Chip
Package Type BGA; Tray BGA; FBGA
Supply Voltage 1.7 V 1.8 V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27S23AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers