GSI Technology 1.5V Memory IC and Storage Component GS8182D09BD-250

Description
SRAM 1.8 or 1.5V 2M x 9 18M Product overview: GS8182D09BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182D09BD-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM 1.8 or 1.5V 2M x 9 18M Product overview: GS8182D09BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182D09BD-250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 500-GS8182D09BD-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
500-GS8182D09BD-250
1.5V Memory IC and Storage Component 500-GS8182D09BD-250
SRAM 1.8 or 1.5V 2M x 9 18M Product overview: GS8182D09BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182D09BD-250 can be used for catalog matching and distributor lookup.

SRAM 1.8 or 1.5V 2M x 9 18M Product overview: GS8182D09BD-250 from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-GS8182D09BD-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - GS8182D09BD-250 - 1029248-GS8182D09BD-250 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS8182D09BD-250
1029248-GS8182D09BD-250
Memory - RAM - GS8182D09BD-250 1029248-GS8182D09BD-250
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029248-GS8182D09BD- 250 Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Density: 18 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC ; CY7C1911KV18-250BZCG S8182D09BD250; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029248-GS8182D09BD-250
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Density: 18 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1312KV18-250BZI; CY7C1312KV18-250BZXC; CY7C1911KV18-250BZCGS8182D09BD250;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 500-GS8182D09BD-250 1029248-GS8182D09BD-250
Product Name 1.5V Memory IC and Storage Component Memory - RAM - GS8182D09BD-250
Memory Category DDR; SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type BGA; Tray BGA; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY14B256K-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers