GSI Technology 3.3V Memory IC and Storage Component GS74108AX-10I

Description
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 10ns 48-Pin FBGA Tray Product overview: GS74108AX-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS74108AX-10I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 10ns 48-Pin FBGA Tray Product overview: GS74108AX-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS74108AX-10I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-GS74108AX-10I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-GS74108AX-10I
3.3V Memory IC and Storage Component 774-GS74108AX-10I
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 10ns 48-Pin FBGA Tray Product overview: GS74108AX-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS74108AX-10I can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 10ns 48-Pin FBGA Tray Product overview: GS74108AX-10I from GSI Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GS74108AX-10I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - GS74108AX-10I - 1023258-GS74108AX-10I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - GS74108AX-10I
1023258-GS74108AX-10I
Memory - RAM - GS74108AX-10I 1023258-GS74108AX-10I
Manufacturer: GSI Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023258-GS74108AX-10 I Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Density: 4 Mb Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY62148EV30LL-45BVXI ; CY62148CV33LL-55BAI; CY7C1041DV33-10BVXI; 71V3577S75BQG; 71V3577S80BQ; 71V3577S80BQI; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Address Bus Width: 19 b

Manufacturer: GSI Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023258-GS74108AX-10I
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Density: 4 Mb
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY62148EV30LL-45BVXI; CY62148CV33LL-55BAI; CY7C1041DV33-10BVXI; 71V3577S75BQG; 71V3577S80BQ; 71V3577S80BQI;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-GS74108AX-10I 1023258-GS74108AX-10I
Product Name 3.3V Memory IC and Storage Component Memory - RAM - GS74108AX-10I
Memory Category SRAM Chip SRAM Chip
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details