Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
YUASA BATTERY, INC.
2DH4-0L3 -- D BATTERIES
Yuasa Battery, Inc.
D Batteries
2DH4-0L3
Description
NiCd 2*4.0Ah Htemp Dcell Leads Sty3 2.4V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NiCd 2*4.0Ah Htemp Dcell Leads Sty3 2.4V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
D Batteries
2465902
D Batteries
2465902
NiCd 2*4.0Ah Htemp Dcell Leads Sty3 2.4V
NiCd 2*4.0Ah Htemp Dcell Leads Sty3 2.4V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
2465902
Product Name
D Batteries
Secondary Batteries
Nickel-cadmium
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-610S20
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
Micropower LLC
cBRIX50
1061002999
View Details
RS Components, Ltd.
Lead Acid Batteries
313471
Specs
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
6 volts
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA00030
View Details