Yeomans Series 6000 dry-pit solids-handling wastewater pumps are the ideal choice for pumping sewage, sludge, corrosives, caustics and industrial by-products. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate in long service life and system reliability.
| Yeomans Chicago Corporation | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | Model 8417 |
| Product Name | Yeomans Pump® Series 6000 |
| Pump Type | Centrifugal Pump; Wastewater Treatment Pump |
| Discharge Pressure | 150.0 psi (105 m of Water) |
| Liquid Flow | 20000.000 GPM (75757.58 L/min) |
| Discharge Size | 8.000 inch (203 mm) |
| Media Temperature | 150 F (66 C) |