Yeomans Chicago Corporation Yeomans Pump® Series 7000 Model 80A

Description
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.
Datasheet
Description
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aurora, IL, USA
Yeomans Pump® Series 7000
Model 80A
Yeomans Pump® Series 7000 Model 80A
It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled. The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.

It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and water-cooled.

The capacity of these units extends up to 300 c.f.m. and pressures up to 5O psi or for moderate vacuums up to 27" of mercury (or 95% of barometric pressure). Since they are of the positive displacement type, these units can­not be operated with a closed discharge. Air storage or cushion tanks are required only where automatic start-and-stop control is needed because the discharge from the units is pulsation-free.

Datasheet

Technical Specifications

  Yeomans Chicago Corporation
Product Category Air Compressors
Product Number Model 80A
Product Name Yeomans Pump® Series 7000
Mass Flow Capacity 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details