Yeomans Chicago Corporation Yeomans Pump® Series 9100 Model 4153L

Description
Yeomans Series 9100 submersible solids handling wastewater pumps are among the finest available in today’s wastewater industry. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate in long service life and system reliability.
Datasheet
Description
Yeomans Series 9100 submersible solids handling wastewater pumps are among the finest available in today’s wastewater industry. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate in long service life and system reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aurora, IL, USA
Yeomans Pump® Series 9100
Model 4153L
Yeomans Pump® Series 9100 Model 4153L
Yeomans Series 9100 submersible solids handling wastewater pumps are among the finest available in today’s wastewater industry. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate in long service life and system reliability.

Yeomans Series 9100 submersible solids handling wastewater pumps are among the finest available in today’s wastewater industry. Heavy-duty industrial quality, superior design features and a wide range of materials and options combine to provide the user with the ultimate in long service life and system reliability.

Datasheet

Technical Specifications

  Yeomans Chicago Corporation
Product Category Liquid Handling Pumps
Product Number Model 4153L
Product Name Yeomans Pump® Series 9100
Pump Type Centrifugal Pump; Submersible Pump; Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
82E20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details