Grundfos Holding A/S Pump Repair Kit CH/CHV2/4

Description
DISCONTINUED BY MANUFACTURER, PUMP SEAL KIT, SHAFT SEAL, 4 INCH DIAMETER, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUMP SEAL KIT, SHAFT SEAL, 4 INCH DIAMETER, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 127886769 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
127886769
Pump Repair Kit 127886769
DISCONTINUED BY MANUFACTURER, PUMP SEAL KIT, SHAFT SEAL, 4 INCH DIAMETER, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUMP SEAL KIT, SHAFT SEAL, 4 INCH DIAMETER, SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 127886769
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
GHC1 1/2GF3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details