Groschopp, Inc. Groschopp Planetary Gearboxes PL73 2-Stage

Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.
Description
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Gearboxes - PL73 2-Stage - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Gearboxes
PL73 2-Stage
Groschopp Planetary Gearboxes PL73 2-Stage
Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Groschopp Planetary gearboxes are extremely quiet and reliable. They provide optimum torque capacity in a compact design. With multiple ratios available, they are a good choice for high torque, low noise applications.

Supplier's Site

Technical Specifications

  Groschopp, Inc.
Product Category Gearboxes and Gearheads
Product Number PL73 2-Stage
Product Name Groschopp Planetary Gearboxes
Gearing Planetary
Gear Ratio 15 to 61 (X : 1)
Rated Output Torque 300 to 500 In-lbs (346 to 577 kg-cm)
Maximum Input Power 1.4 HP
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Rotary Flange Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details