Groschopp, Inc. Groschopp Planetary AC Gearmotors 87416

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87416, features a 230V, 50Hz AC motor with a speed of 2700 RPM and a 19:1 gear ratio. It delivers an output speed of 142 RPM with a torque rating of 197.2 lb-in and operates at a current of 1.44 amps, providing a power output of 331 watts or 0.4443 HP. The gearmotor is designed for continuous duty cycles and exhibits high efficiency, with a gearbox efficiency of 92%, motor efficiency of 78.9%, and overall system efficiency of 72.6%. Under start/stall conditions, it can handle a current of 7.80 amps and a torque of 665.71 lb-in. The product is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87416, features a 230V, 50Hz AC motor with a speed of 2700 RPM and a 19:1 gear ratio. It delivers an output speed of 142 RPM with a torque rating of 197.2 lb-in and operates at a current of 1.44 amps, providing a power output of 331 watts or 0.4443 HP. The gearmotor is designed for continuous duty cycles and exhibits high efficiency, with a gearbox efficiency of 92%, motor efficiency of 78.9%, and overall system efficiency of 72.6%. Under start/stall conditions, it can handle a current of 7.80 amps and a torque of 665.71 lb-in. The product is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87416 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87416
Groschopp Planetary AC Gearmotors 87416
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87416
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 4179712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.7 In-lbs (0.8320 kg-cm)
View Details