Groschopp, Inc. Groschopp Planetary AC Gearmotors 87091

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87091, features a 230V, 50Hz AC motor with a speed of 2490 RPM and a 16:1 gear ratio. It delivers an output speed of 157.6 RPM and a torque of 221.0 lb-in, with a current draw of 1.98 amps and an output power of 0.5526 HP. The gearmotor operates efficiently, with a system efficiency of 66.2%, motor efficiency of 71.9%, and gearbox efficiency of 92.1%. It is designed for continuous duty cycles and can handle a breakdown torque of 540.37 lb-in under cold conditions. The product is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 87091, features a 230V, 50Hz AC motor with a speed of 2490 RPM and a 16:1 gear ratio. It delivers an output speed of 157.6 RPM and a torque of 221.0 lb-in, with a current draw of 1.98 amps and an output power of 0.5526 HP. The gearmotor operates efficiently, with a system efficiency of 66.2%, motor efficiency of 71.9%, and gearbox efficiency of 92.1%. It is designed for continuous duty cycles and can handle a breakdown torque of 540.37 lb-in under cold conditions. The product is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 87091 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
87091
Groschopp Planetary AC Gearmotors 87091
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 87091
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
269 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Motors - 4784960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 101.8 In-lbs (117 kg-cm)
View Details