Groschopp, Inc. Groschopp Planetary AC Gearmotors 86642

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86642, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 1600 RPM with a 150:1 gear ratio. It features a continuous duty cycle and provides a maximum torque of 2849.59 lb-in at lower speeds. The motor has an efficiency rating of 63.4% and the overall system efficiency is 54.2%. The gearmotor is designed for durability, with a rugged cast housing and components that allow for high operating temperatures. It is suitable for applications requiring reliable performance and high torque output.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86642, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 1600 RPM with a 150:1 gear ratio. It features a continuous duty cycle and provides a maximum torque of 2849.59 lb-in at lower speeds. The motor has an efficiency rating of 63.4% and the overall system efficiency is 54.2%. The gearmotor is designed for durability, with a rugged cast housing and components that allow for high operating temperatures. It is suitable for applications requiring reliable performance and high torque output.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86642 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86642
Groschopp Planetary AC Gearmotors 86642
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86642
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details