Groschopp, Inc. Groschopp Planetary AC Gearmotors 85854

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85854, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 2990 RPM with a 5:1 gear ratio. It features a continuous duty cycle and is designed for efficient performance, achieving an overall system efficiency of 44.1%. The motor's efficiency is rated at 49.2%, while the gearbox efficiency is 89.5%. The gearmotor has a breakdown torque of 6.50 lb-in and a pull-up torque of 11.07 lb-in under cold conditions. It operates with a starting current of 0.98 amps and a stall current of 1.90 amps. The unit includes a capacitor rated at 25uF and 250V. This gearmotor is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85854, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 2990 RPM with a 5:1 gear ratio. It features a continuous duty cycle and is designed for efficient performance, achieving an overall system efficiency of 44.1%. The motor's efficiency is rated at 49.2%, while the gearbox efficiency is 89.5%. The gearmotor has a breakdown torque of 6.50 lb-in and a pull-up torque of 11.07 lb-in under cold conditions. It operates with a starting current of 0.98 amps and a stall current of 1.90 amps. The unit includes a capacitor rated at 25uF and 250V. This gearmotor is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85854 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85854
Groschopp Planetary AC Gearmotors 85854
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85854
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-622) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA15DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 5 : 1
Units Metric
View Details