Groschopp, Inc. Groschopp Planetary AC Gearmotors 85829

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85829, features a 163 V DC motor with a speed rating of 3800 RPM and a 100:1 gearbox ratio. It is designed for continuous duty cycles, with an efficiency rating of 75.3% for the gearbox and 79.3% for the motor. The gearmotor can deliver a maximum torque of 3249.43 lb-in under stall conditions, with a starting current of 13.84 amps. The output power is rated at 160 watts, equivalent to 0.2147 HP. This gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85829, features a 163 V DC motor with a speed rating of 3800 RPM and a 100:1 gearbox ratio. It is designed for continuous duty cycles, with an efficiency rating of 75.3% for the gearbox and 79.3% for the motor. The gearmotor can deliver a maximum torque of 3249.43 lb-in under stall conditions, with a starting current of 13.84 amps. The output power is rated at 160 watts, equivalent to 0.2147 HP. This gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85829 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85829
Groschopp Planetary AC Gearmotors 85829
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85829
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.2147 HP
Continuous Current 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details