Groschopp, Inc. Groschopp Planetary AC Gearmotors 85766

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85766, operates on a 230V, 60Hz single-phase AC supply and features a TEFC (Totally Enclosed Fan Cooled) motor design. It has a rated speed of 3200 RPM and a gear ratio of 120:1, providing a significant reduction in output speed while increasing torque. The gearmotor is capable of delivering a maximum torque of 446.14 lb-in under cold conditions and has a continuous duty cycle. Efficiency ratings for the system are 46.8%, with the motor achieving 61.6% and the gearbox at 76.0%. The unit requires a 7.5uF capacitor rated at 440V for operation. The start/stall conditions indicate a current draw of 1.60 amps at 175 watts, with a power output of 0.2347 HP. The gearmotor is designed for applications requiring low noise and long operational life, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85766, operates on a 230V, 60Hz single-phase AC supply and features a TEFC (Totally Enclosed Fan Cooled) motor design. It has a rated speed of 3200 RPM and a gear ratio of 120:1, providing a significant reduction in output speed while increasing torque. The gearmotor is capable of delivering a maximum torque of 446.14 lb-in under cold conditions and has a continuous duty cycle. Efficiency ratings for the system are 46.8%, with the motor achieving 61.6% and the gearbox at 76.0%. The unit requires a 7.5uF capacitor rated at 440V for operation. The start/stall conditions indicate a current draw of 1.60 amps at 175 watts, with a power output of 0.2347 HP. The gearmotor is designed for applications requiring low noise and long operational life, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85766 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85766
Groschopp Planetary AC Gearmotors 85766
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85766
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA25AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 3 : 1
Units Metric
View Details